Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1236R1419P2V001 |
Prices starting from US$486.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$486.71
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Fluid Type | MIL-PRF-5606, MIL-DTL-5624 (JP-5), SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-23699, MIL-PRF-7808, M2-V |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Composite |
Environmental Protection Type | Elastomer Sealed |
Number of Signal Positions | 19 |
Factory Installed Backshell | No |
Preloaded | No |
Number of Power Positions | 19 |
Keying | Keyway Polarization 2 |
Keying & Polarized Position Locations | 2 |
Number of Positions | 19 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Quantity (Size 20) | 19 |
Contact Layout Arrangement | G19 (14-19) |
Contact Type | Pin |
Wire Size | .2 – .52mm², 12 – 14AWG |
Accepts Wire Insulation Diameter Range | .04 – .074in, 1.02 – 1.88mm |
Assembly Length | 1.264in, 32.11mm |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | Bayonet |
Mating Retention Type | Threaded |
Polarization Code | 2 |
Circuit Application | Power & Signal |
Durability Rating | 1500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Shell Size | 14 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Plug |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular Connector MIL-C-29600 Plug 19 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDG1236R1419P2V001?
Additional datasheets, footprints and schematics for YDG1236R1419P2V001 are listed on our Part Details page. You can also find images and similar parts to YDG1236R1419P2V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1236R1419P2V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1236R1419P2V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1236R1419P2V001 fall under?
The YDG1236R1419P2V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1236R1419P2V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1236R1419P2V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1236R1419P2V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1236R1419P2V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDG1236R1419P2V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1236R1419P2V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1236R1419P2V001?
You can fill out our help required form which you can use to request a quote for YDG1236R1419P2V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.