Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1234R1821P2V001 |
Prices starting from US$599.74
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$599.74
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-5) |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Composite |
Entry Style | Rear Insertion |
Number of Signal Positions | 21 |
Number of Power Positions | 21 |
Number of Positions | 21 |
Keying & Polarized Position Locations | 2 |
Keying | Key Polarization 2 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Layout Arrangement | M21 (18-21) |
Contact Quantity (Size 16) | 21 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Accepts Wire Insulation Diameter Range | .06 – .103in, 1.52 – 2.62mm |
Assembly Length | 33.45mm, 1.317in |
Panel Thickness | 4.06mm, .16 (Max)in |
Wire Size | .2 – .52mm², 12 – 14AWG |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
Mating Retention Type | Threaded |
Polarization Code | 2 |
Flange | Jam Nut Flange |
嵌合調整のタイプ | Keyed |
Panel Mount Feature Type | Jam Nut |
Mating Retention | Bayonet |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Durability Rating | 1500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 18 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Style | Receptacle |
Shell Type | Jam Nut Receptacle |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Circular Connector MIL-C-29600 Receptacle 21 Position Pin Contact Jam Nut Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDG1234R1821P2V001?
Additional datasheets, footprints and schematics for YDG1234R1821P2V001 are listed on our Part Details page. You can also find images and similar parts to YDG1234R1821P2V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1234R1821P2V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1234R1821P2V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1234R1821P2V001 fall under?
The YDG1234R1821P2V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1234R1821P2V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1234R1821P2V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1234R1821P2V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1234R1821P2V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDG1234R1821P2V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1234R1821P2V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1234R1821P2V001?
You can fill out our help required form which you can use to request a quote for YDG1234R1821P2V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.