Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC54H-8-33PNV001 |
Prices starting from US$82.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$82.08
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
O-Ring Material | Silicone |
Shell Material | Carbon Steel |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Hermetically Sealed | Yes |
Shell Plating Material | Tin |
Feedthrough Type | No |
Environmental Protection | Yes |
Preloaded | Yes |
Factory Installed Backshell | No |
Number of Positions | 3 |
Keying | Insert Polarization N |
Number of Power Positions | 3 |
Keying & Polarized Position Locations | Normal |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 8 – 33 |
Contact Type | Pin |
Assembly Length | .954in, 24.23mm |
Panel Thickness | .062 – .187in, 1.57 – 4.75mm |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Insert Clocking |
Mating Retention Type | Bayonet |
Mating Retention | With |
Connector Mounting Type | Panel |
Polarization Code | Normal |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Shell Size | 8 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 3 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC54H-8-33PNV001?
Additional datasheets, footprints and schematics for YDBC54H-8-33PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC54H-8-33PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC54H-8-33PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC54H-8-33PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC54H-8-33PNV001 fall under?
The YDBC54H-8-33PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC54H-8-33PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC54H-8-33PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC54H-8-33PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC54H-8-33PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC54H-8-33PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC54H-8-33PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC54H-8-33PNV001?
You can fill out our help required form which you can use to request a quote for YDBC54H-8-33PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.