Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC54H-12-3PNV001 |
Prices starting from US$162.04
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$162.04
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Material | Carbon Steel |
Feedthrough Type | No |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | Normal |
Keying | Insert Polarization N |
Number of Power Positions | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 3 |
Contact Quantity (Size 16) | 3 |
Assembly Length | 1.024in, 26.01mm |
Panel Thickness | .062 – .187in, 1.57 – 4.75mm |
Operating Voltage | 900VAC, 1250VDC |
Voltage | 2300Vrms |
Alignment Keyed | Insert Clocking |
Panel Mount Feature | With |
Mating Retention | With |
Flange | Jam Nut |
Polarization Code | Normal |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shielded | Yes |
Shell Size | 12 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 3 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC54H-12-3PNV001?
Additional datasheets, footprints and schematics for YDBC54H-12-3PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC54H-12-3PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC54H-12-3PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC54H-12-3PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC54H-12-3PNV001 fall under?
The YDBC54H-12-3PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC54H-12-3PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC54H-12-3PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC54H-12-3PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC54H-12-3PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC54H-12-3PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC54H-12-3PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC54H-12-3PNV001?
You can fill out our help required form which you can use to request a quote for YDBC54H-12-3PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.