Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC53H-10-6PNV001 |
Prices starting from US$70.99
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$70.99
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Shell Plating Material | Tin |
Peripheral Seal Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection | Yes |
Feedthrough Type | No |
Shell Material | Carbon Steel |
Insulation Material | Glass/Silicone |
Number of Positions | 6 |
Preloaded | Yes |
Keying & Polarized Position Locations | Normal |
Keying | Insert Polarization N |
Number of Power Positions | 6 |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Quantity (Size 20) | 6 |
Contact Layout Arrangement | 10 – 6 |
Assembly Length | 24.87mm, .979in |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Insert Clocking |
Flange | Solder Mount |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Connector Mounting Type | Panel |
Polarization Code | Normal |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Type | Solder Mount Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 10 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 6 Position Pin Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC53H-10-6PNV001?
Additional datasheets, footprints and schematics for YDBC53H-10-6PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC53H-10-6PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC53H-10-6PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC53H-10-6PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC53H-10-6PNV001 fall under?
The YDBC53H-10-6PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC53H-10-6PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC53H-10-6PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC53H-10-6PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC53H-10-6PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC53H-10-6PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC53H-10-6PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC53H-10-6PNV001?
You can fill out our help required form which you can use to request a quote for YDBC53H-10-6PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.