Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC30H-10-5P6V001 |
Prices starting from US$88.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$88.97
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
Fluid Type | MIL-PRF-23699, MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5) |
Shell Material | Stainless Steel |
Environmental Protection | Yes |
Shell Plating Material | Tin |
Feedthrough Type | Yes |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 5 |
Contact Quantity (Size 20) | 5 |
Contact Quantity (Size 22D) | 37 |
Assembly Length | 1.329in, 33.75mm |
Pigtail Length | 3.17 – 4.45mm, .125 – .175in |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | D (15) |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 5 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC30H-10-5P6V001?
Additional datasheets, footprints and schematics for YDBC30H-10-5P6V001 are listed on our Part Details page. You can also find images and similar parts to YDBC30H-10-5P6V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC30H-10-5P6V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC30H-10-5P6V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC30H-10-5P6V001 fall under?
The YDBC30H-10-5P6V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC30H-10-5P6V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC30H-10-5P6V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC30H-10-5P6V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC30H-10-5P6V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC30H-10-5P6V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC30H-10-5P6V001 often in real-time on the comparison pages.
What if I can't find stock of YDBC30H-10-5P6V001?
You can fill out our help required form which you can use to request a quote for YDBC30H-10-5P6V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.