Status: | Unknown |
---|---|
Series: | YC Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | JST SPSI-41T-M1.1 20-16AWG Socket Contact |
Product Range | YC Series |
SVHC | No SVHC (12-Jan-2017) |
Crimp tool, PSI female contacts 20-16AWG | RS |
Crimp Tool Hand Socket Contact |Jst (Japan Solderless Terminals) YC-225R | Newark Electronics |
CRIMP TOOL, HAND, SOCKET CONTACT | Farnell |
Where can I find additional details, specifications and documents for a YC-225R?
Additional datasheets, footprints and schematics for YC-225R are listed on our Part Details page. You can also find images and similar parts to YC-225R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YC-225R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YC-225R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YC-225R fall under?
The YC-225R is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to YC-225R when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YC-225R you can contact the distributor directly for product support, shipping queries etc.
Is the YC-225R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YC-225R have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for YC-225R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YC-225R often in real-time on the comparison pages.
What if I can't find stock of YC-225R?
You can fill out our help required form which you can use to request a quote for YC-225R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.