Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YB81516F1437S1V001 |
No distributors results available
Fluid Type | MIL-PRF-5606, M2-V, Coolanol 25, Isopropyl Alcohol, Methyl Alcohol, MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-5) |
---|---|
Peripheral Seal Material | Silicone |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Keying | Key Polarization 1 |
Keying & Polarized Position Locations | 1 |
Factory Installed Backshell | No |
Number of Power Positions | 37 |
Number of Signal Positions | 37 |
Preloaded | No |
Number of Positions | 37 |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | D01 (14-37) |
Reverse Gender | No |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Assembly Length | 25.95mm, .947in |
Wire Size | .2 – .52mm², 12 – 14AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Mating Retention | Bayonet |
Mating Retention Type | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | 1 |
Panel Mount Feature | Without |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Shielded | Yes |
Shell Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YB81516F1437S1V001?
Additional datasheets, footprints and schematics for YB81516F1437S1V001 are listed on our Part Details page. You can also find images and similar parts to YB81516F1437S1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YB81516F1437S1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YB81516F1437S1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YB81516F1437S1V001 fall under?
The YB81516F1437S1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YB81516F1437S1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YB81516F1437S1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YB81516F1437S1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YB81516F1437S1V001 have stock available?
There is no stock from authorised distributors for YB81516F1437S1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YB81516F1437S1V001 often in real-time on the comparison pages.
What if I can't find stock of YB81516F1437S1V001?
You can fill out our help required form which you can use to request a quote for YB81516F1437S1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.