Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YB81511D1012P1V001 |
Prices starting from US$349.74
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$349.74
|
-
|
Buy Now |
Fluid Type | MIL-PRF-7808, Isopropyl Alcohol, MIL-PRF-5606, Methyl Alcohol, MIL-DTL-5624 (JP-5), M2-V, Coolanol 25, MIL-PRF-23699 |
---|---|
Insulation Material | Glass/Silicone |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Feedthrough Type | No |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Keying & Polarized Position Locations | 1 |
Keying | Keyway Polarization 1 |
Number of Power Positions | 12 |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Positions | 12 |
Contact Type | Pin |
Contact Layout Arrangement | B01 (10-12) |
Contact Quantity (Size 22D) | 12 |
Assembly Length | .71in, 18.03mm |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Connector Mounting Type | Panel |
Flange | Solder Mount Flange |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Polarization Code | 1 |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Solder Mount Receptacle |
Shell Size | B (10) |
Connector System | Wire-to-Panel |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YB81511D1012P1V001?
Additional datasheets, footprints and schematics for YB81511D1012P1V001 are listed on our Part Details page. You can also find images and similar parts to YB81511D1012P1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YB81511D1012P1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YB81511D1012P1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YB81511D1012P1V001 fall under?
The YB81511D1012P1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YB81511D1012P1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YB81511D1012P1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YB81511D1012P1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YB81511D1012P1V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YB81511D1012P1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YB81511D1012P1V001 often in real-time on the comparison pages.
What if I can't find stock of YB81511D1012P1V001?
You can fill out our help required form which you can use to request a quote for YB81511D1012P1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.