Y60711K00000T9L Resistors by Vishay Intertechnology

RES 1K 0.01% 300MW RADIAL

Status: Unknown
Series: HZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.35

Distributor Stock
Logo for Farnell
Farnell
from US$56.31
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.04
28
in stock
Buy Now
Logo for element14
element14
from US$55.84
28
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$52.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$27.35
-
Buy Now

Specifications

Resistance 1kohm
Product Range HZ Series
Power Rating 300mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Material Metal Foil
Temperature Coefficient ± 0.2ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, 1K, 0.01%, 300Mw, Radial | Newark Electronics
RES, 1K, 0.01%, 300MW, RADIAL | element14
1 kOhms 0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil | Future Electronics
Ultra-High Precision Resistor Metal Foil 1kOhm 0.01% Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y60711K00000T9L?

Additional datasheets, footprints and schematics for Y60711K00000T9L are listed on our Part Details page. You can also find images and similar parts to Y60711K00000T9L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y60711K00000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y60711K00000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y60711K00000T9L fall under?

The Y60711K00000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y60711K00000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y60711K00000T9L you can contact the distributor directly for product support, shipping queries etc.

Is the Y60711K00000T9L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y60711K00000T9L have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for Y60711K00000T9L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y60711K00000T9L often in real-time on the comparison pages.

What if I can't find stock of Y60711K00000T9L?

You can fill out our help required form which you can use to request a quote for Y60711K00000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay