Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000100157 |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Low Fire Hazard Rubber |
Shell Plating Material | Black Chromate Over Zn Cobalt |
Factory Installed Backshell | Without |
Preloaded | No |
Number of Positions | 9 |
Contact Layout Arrangement | 28 – 1 |
Reverse Gender | Reverse |
Contact Type | Pin |
Wire Size | 8 – 12AWG |
Mating Retention | Bayonet |
Flange | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | 3 Pin Reverse Bayonet |
Connector Mounting Type | Panel |
Mating Alignment | With |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Field Serviceable | Yes |
Packaging Quantity | 50 |
Prewired | No |
Shell Type | Aluminum |
Connector System | Cable-to-Cable, Wire-to-Wire |
Connector Style | Square Flange |
Accessory Color | Black |
Shielded | Yes |
Shell Size | 28 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
IP Water Sealing Level | IP67 |
Where can I find additional details, specifications and documents for a Y5015-000000100157?
Additional datasheets, footprints and schematics for Y5015-000000100157 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000100157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000100157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100157 fall under?
The Y5015-000000100157 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100157 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100157 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100157 have stock available?
There is no stock from authorised distributors for Y5015-000000100157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100157 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100157?
You can fill out our help required form which you can use to request a quote for Y5015-000000100157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.