Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000100131 |
Shell Plating Material | Black Chromate Over Zn Cobalt |
---|---|
Insulation Material | Low Fire Hazard Rubber |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | Without |
Number of Positions | 7 |
Preloaded | No |
Reverse Gender | Reverse |
Contact Layout Arrangement | 18 – 19 |
Contact Type | Pin |
Mating Retention Type | 3 Pin Reverse Bayonet |
嵌合調整のタイプ | Keyed |
Flange | With |
Mating Retention | Bayonet |
Connector Mounting Type | Panel |
Mating Alignment | With |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Field Serviceable | Yes |
Packaging Quantity | 10 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector System | Cable-to-Cable, Wire-to-Wire |
Prewired | No |
Shell Type | Aluminum |
Shell Size | 18 |
Connector Style | Square Flange |
Accessory Color | Black |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
IP Water Sealing Level | IP67 |
Fixed Pin Connector |Amp Te Connectivity Y5015-000000100131 | Newark Electronics |
Standard Circular Connectors FIXED PIN CONNECTOR | Rapid Electronics |
TE Connectivity Conn Circular PIN 10 POS Crimp ST Flange Mount 10 Terminal 1 Port | Distrelec |
MIL SPEC CIRCULAR CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a Y5015-000000100131?
Additional datasheets, footprints and schematics for Y5015-000000100131 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000100131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000100131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100131 fall under?
The Y5015-000000100131 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100131 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100131 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100131 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for Y5015-000000100131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100131 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100131?
You can fill out our help required form which you can use to request a quote for Y5015-000000100131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.