Status: | Unknown |
---|---|
Series: | VHP101 Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | VHP101 Series |
Power Rating | 300mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 100K, 0.10%, 300Mw, Radial | Newark Electronics |
Ultra-High Precision Resistor Metal Foil 100kOhm 0.1% Bulk | Avnet America |
RES, 100K, 0.10%, 300MW, RADIAL | element14 |
Where can I find additional details, specifications and documents for a Y4078100K000B9L?
Additional datasheets, footprints and schematics for Y4078100K000B9L are listed on our Part Details page. You can also find images and similar parts to Y4078100K000B9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y4078100K000B9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y4078100K000B9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y4078100K000B9L fall under?
The Y4078100K000B9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y4078100K000B9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y4078100K000B9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y4078100K000B9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y4078100K000B9L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for Y4078100K000B9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y4078100K000B9L often in real-time on the comparison pages.
What if I can't find stock of Y4078100K000B9L?
You can fill out our help required form which you can use to request a quote for Y4078100K000B9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.