Status: | Unknown |
---|---|
Series: | LED1625 Series |
RoHS: | Unknown |
Resistor Case Style | 2516 Wide [6440 Metric] |
---|---|
Resistance | 0.5ohm |
Product Range | LED1625 Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 3ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 0.5 Ohm, 1 W, 1%, 300 V |Vishay Foil Resistors Y20190R50000F9W | Newark Electronics |
Ultra High-Precision Resistor Metal Foil 500mOhm 1% Waffle Pack | Avnet America |
Where can I find additional details, specifications and documents for a Y20190R50000F9W?
Additional datasheets, footprints and schematics for Y20190R50000F9W are listed on our Part Details page. You can also find images and similar parts to Y20190R50000F9W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y20190R50000F9W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y20190R50000F9W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y20190R50000F9W fall under?
The Y20190R50000F9W is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y20190R50000F9W when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y20190R50000F9W you can contact the distributor directly for product support, shipping queries etc.
Is the Y20190R50000F9W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y20190R50000F9W have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for Y20190R50000F9W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y20190R50000F9W often in real-time on the comparison pages.
What if I can't find stock of Y20190R50000F9W?
You can fill out our help required form which you can use to request a quote for Y20190R50000F9W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.