Status: | Unknown |
---|---|
Series: | SMNZ Series |
RoHS: | Unknown |
Resistance | 5kohm |
---|---|
Product Range | SMNZ Series |
No. of Elements | 2Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 8Pins |
Voltage Rating | 1.4V |
Power Rating per Element | 100mW |
Resistance Tolerance | ± 0.02% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Power Rating | 400mW |
Resistance R1 | 5kohm |
Resistor Mounting | Surface Mount Device |
Smnz 5K0/5K0/5K0/5K0 Tcr0.2 Q T S T |Vishay Foil Resistors Y1747V0019QT9R | Newark Electronics |
Resistor Network Metal Foil 5kOhm 0.02% T/R | Avnet America |
RESISTOR, NETWORK, 5K/5K/5K/5K | Farnell |
Where can I find additional details, specifications and documents for a Y1747V0019QT9R?
Additional datasheets, footprints and schematics for Y1747V0019QT9R are listed on our Part Details page. You can also find images and similar parts to Y1747V0019QT9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y1747V0019QT9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y1747V0019QT9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y1747V0019QT9R fall under?
The Y1747V0019QT9R is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to Y1747V0019QT9R when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y1747V0019QT9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y1747V0019QT9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y1747V0019QT9R have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for Y1747V0019QT9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y1747V0019QT9R often in real-time on the comparison pages.
What if I can't find stock of Y1747V0019QT9R?
You can fill out our help required form which you can use to request a quote for Y1747V0019QT9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.