Status: | Unknown |
---|---|
Series: | SMNZ Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | SMNZ Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 8Pins |
Voltage Rating | - |
Power Rating per Element | 100mW |
Resistance Tolerance | ± 0.02% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
Power Rating | 400mW |
Resistance R1 | 10kohm |
Resistor Mounting | Surface Mount Device |
Resistor Network, Four, 10K, 0.02%, Soic | Newark Electronics |
Resistor, Network, 10 kOhm, ± 0.02%, 400 mW, 4 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Metal Foil | Avnet America |
RESISTOR | RS Americas |
RESISTOR, 10K, 0.01, 0.1/0.4W | element14 |
Resistor, Network, 10 kOhm, � 0.02%, 400 mW, 4 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Metal Foil | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y1747V0008QT9W?
Additional datasheets, footprints and schematics for Y1747V0008QT9W are listed on our Part Details page. You can also find images and similar parts to Y1747V0008QT9W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y1747V0008QT9W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y1747V0008QT9W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y1747V0008QT9W fall under?
The Y1747V0008QT9W is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to Y1747V0008QT9W when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y1747V0008QT9W you can contact the distributor directly for product support, shipping queries etc.
Is the Y1747V0008QT9W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y1747V0008QT9W have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for Y1747V0008QT9W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y1747V0008QT9W often in real-time on the comparison pages.
What if I can't find stock of Y1747V0008QT9W?
You can fill out our help required form which you can use to request a quote for Y1747V0008QT9W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.