Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance R1 | - |
---|---|
Product Range | - |
Resistance R2 | - |
No. of Elements | 2Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SMD |
No. of Pins | 3Pins |
Power Rating per Element | 50mW |
Absolute Resistance Tolerance | - |
Absolute TCR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Power Rating | 500mW |
Resistance | 5kohm |
Resistance Tolerance | ± 0.01% |
Resistor Mounting | Surface Mount Device |
Temperature Coefficient | ± 1ppm/°C |
Voltage Rating | 22V |
VFCD 1505 .01% High Precision Bulk Metal Foil Surface Mount Voltage Divider | Future Electronics |
Vfcd1505 5K00/10K0 Tcr0.2 T T S T |Vishay Foil Resistors Y1685V0005TT9R | Newark Electronics |
Voltage Divider, 5 kOhm, 10 kOhm, 2:1, ± 0.2 ppm/°C, 3-Pin, Surface Mount | Avnet America |
RESISTOR | RS Americas |
RESISTOR, DIVIDER, 5K0/10K0 TCR0.2 | Farnell |
Voltage Divider, 5 kOhm, 10 kOhm, 2:1, � 0.2 ppm/�C, 3-Pin, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y1685V0005TT9R?
Additional datasheets, footprints and schematics for Y1685V0005TT9R are listed on our Part Details page. You can also find images and similar parts to Y1685V0005TT9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y1685V0005TT9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y1685V0005TT9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y1685V0005TT9R fall under?
The Y1685V0005TT9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y1685V0005TT9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y1685V0005TT9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y1685V0005TT9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y1685V0005TT9R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for Y1685V0005TT9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y1685V0005TT9R often in real-time on the comparison pages.
What if I can't find stock of Y1685V0005TT9R?
You can fill out our help required form which you can use to request a quote for Y1685V0005TT9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.