Status: | Unknown |
---|---|
Series: | VFCP Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 10kohm |
Product Range | VFCP Series |
Voltage Rating | 79V |
Resistor Element Material | Metal Foil |
Power Rating | 250mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 0.2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 10K, 0.01%, 0.25W, 1206, Metal Foil | Newark Electronics |
RES, 10K, 0.01%, 0.25W, 1206, METAL FOIL | element14 |
10 kOhms 0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moistu | Future Electronics |
Ultra High-Precision Resistor Metal Foil 10kOhm 0.01% T/R | Avnet America |
Where can I find additional details, specifications and documents for a Y163010K0000T9R?
Additional datasheets, footprints and schematics for Y163010K0000T9R are listed on our Part Details page. You can also find images and similar parts to Y163010K0000T9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y163010K0000T9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y163010K0000T9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y163010K0000T9R fall under?
The Y163010K0000T9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y163010K0000T9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y163010K0000T9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y163010K0000T9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y163010K0000T9R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for Y163010K0000T9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y163010K0000T9R often in real-time on the comparison pages.
What if I can't find stock of Y163010K0000T9R?
You can fill out our help required form which you can use to request a quote for Y163010K0000T9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.