Y14880R00500F9R Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R005 1% 3 W 3637

Status: Unknown
Series: CSM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.39

Distributor Stock
Logo for Farnell
Farnell
from US$7.39
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$78.76
65
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.80
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$35.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.005ohm
Product Range CSM Series
Resistor Case Style 3637 [9194 Metric]
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Element Material Metal Foil
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Voltage Rating 3.8mV

Alternative Descriptions

RES 0.005 OHM 1% 3W 3637 | Rapid Electronics
Resistor, Metal Foil, 0.005 Ohm, 1W, 1% | Newark Electronics
RESISTOR | RS Americas
CURRENT SENSE RES, 0R005, 1%, 3 W, 3637 | Farnell
SMD Current Sense Resistor, 5 Milliohm, � 1%, 3 W, 3637 [9194 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y14880R00500F9R?

Additional datasheets, footprints and schematics for Y14880R00500F9R are listed on our Part Details page. You can also find images and similar parts to Y14880R00500F9R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y14880R00500F9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y14880R00500F9R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y14880R00500F9R fall under?

The Y14880R00500F9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y14880R00500F9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y14880R00500F9R you can contact the distributor directly for product support, shipping queries etc.

Is the Y14880R00500F9R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y14880R00500F9R have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for Y14880R00500F9R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y14880R00500F9R often in real-time on the comparison pages.

What if I can't find stock of Y14880R00500F9R?

You can fill out our help required form which you can use to request a quote for Y14880R00500F9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay