Y14870R05000F9R Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R05 1% 1 W 2512

Status: Unknown
Series: CSM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.48

Distributor Stock
Logo for Farnell
Farnell
from US$17.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.48
-
Buy Now

Specifications

Resistance 0.05ohm
Product Range CSM Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Strip
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Current Sense Res, 0R05, 1%, 1 W, 2512 | Newark Electronics
Current Sense Resistor Metal Foil 50mOhm 1% T/R | Avnet America
CURRENT SENSE RES, 0R05, 1%, 1 W, 2512 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y14870R05000F9R?

Additional datasheets, footprints and schematics for Y14870R05000F9R are listed on our Part Details page. You can also find images and similar parts to Y14870R05000F9R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y14870R05000F9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y14870R05000F9R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y14870R05000F9R fall under?

The Y14870R05000F9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y14870R05000F9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y14870R05000F9R you can contact the distributor directly for product support, shipping queries etc.

Is the Y14870R05000F9R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y14870R05000F9R have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for Y14870R05000F9R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y14870R05000F9R often in real-time on the comparison pages.

What if I can't find stock of Y14870R05000F9R?

You can fill out our help required form which you can use to request a quote for Y14870R05000F9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay