Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Y Terminal |
---|---|
For Use With | 142 Series Barrier Terminal Blocks |
Product Range | - |
Connector Type | Y Terminal |
Contact Plating | Nickel Plated Contacts |
Insulator Material | Uninsulated |
Pin Length | 0.5" |
Terminal, Y, Solder | Newark Electronics |
Solder Terminal | RS Americas |
TERMINAL, Y, SOLDER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a Y-142?
Additional datasheets, footprints and schematics for Y-142 are listed on our Part Details page. You can also find images and similar parts to Y-142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y-142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y-142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y-142 fall under?
The Y-142 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y-142 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y-142 you can contact the distributor directly for product support, shipping queries etc.
Is the Y-142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y-142 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for Y-142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y-142 often in real-time on the comparison pages.
What if I can't find stock of Y-142?
You can fill out our help required form which you can use to request a quote for Y-142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.