Status: | Unknown |
---|---|
Series: | Z202 Series |
RoHS: | Unknown |
Resistance | 20kohm |
---|---|
Product Range | Z202 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.01% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 0.2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 20K, 0.01%, 250Mw, Radial | Newark Electronics |
RES, 20K, 0.01%, 250MW, RADIAL | element14 |
Resistor, 20 kOhm, ± 0.01%, 250 mW, Radial Leaded, Metal Foil, Ultra High Precision | Avnet America |
Where can I find additional details, specifications and documents for a Y107320K0000T9L?
Additional datasheets, footprints and schematics for Y107320K0000T9L are listed on our Part Details page. You can also find images and similar parts to Y107320K0000T9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y107320K0000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y107320K0000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y107320K0000T9L fall under?
The Y107320K0000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y107320K0000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y107320K0000T9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y107320K0000T9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y107320K0000T9L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for Y107320K0000T9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y107320K0000T9L often in real-time on the comparison pages.
What if I can't find stock of Y107320K0000T9L?
You can fill out our help required form which you can use to request a quote for Y107320K0000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.