Status: | Unknown |
---|---|
Series: | VCS1625P Series |
RoHS: | Unknown |
Resistance | 2ohm |
---|---|
Product Range | VCS1625P Series |
Resistor Case Style | 2516 [6440 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Sense Res, 2R, 1%, 1 W, 2516 | Newark Electronics |
Current Sense Resistor Metal Foil 2Ohm 1% T/R | Avnet America |
CURRENT SENSE RES, 2R, 1%, 1 W, 2516 | element14 |
Where can I find additional details, specifications and documents for a Y08562R00000F9R?
Additional datasheets, footprints and schematics for Y08562R00000F9R are listed on our Part Details page. You can also find images and similar parts to Y08562R00000F9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y08562R00000F9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y08562R00000F9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y08562R00000F9R fall under?
The Y08562R00000F9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y08562R00000F9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y08562R00000F9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y08562R00000F9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y08562R00000F9R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for Y08562R00000F9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y08562R00000F9R often in real-time on the comparison pages.
What if I can't find stock of Y08562R00000F9R?
You can fill out our help required form which you can use to request a quote for Y08562R00000F9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.