Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Prices starting from US$9.72
Resistance | 250ohm |
---|---|
Product Range | S Series |
Power Rating | 600mW |
Resistance Tolerance | ± 0.01% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 4.5ppm/°C |
Automotive Qualification Standard | - |
External Depth | 2.49mm |
External Length / Height | 8mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.6mm |
Lead Spacing | 5.08mm |
Load Life Stability + | 50 |
Load Life Stability - | 50ppm/°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
Rise Time | 1ns |
Shelf Life Stability + | 25PPM/yr |
Shelf Life Stability - | 25PPM/yr |
Temp Coeff Lower Limit Temperature | 0°C |
Temperature Coeff. + | 0.6ppm/°C |
Temperature Coeff. - | 0.6ppm/°C |
Temperature Upper Limit Temp Coeff | 60°C |
Thermal EMF | 0.1µV/°C |
Tolerance + | 0.01% |
Tolerance - | 0.01% |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 300V |
S102J Foil resistor, 0.6W, 0.01%, 250R | RS |
Resistor, 250 Ohm, 600Mw, 0.01% | Newark Electronics |
RES 250 OHM 0.6W 0.01% RADIAL | Future Electronics |
Resistor, 250 Ohm, ± 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet America |
RES, 250R, 0.01%, 600MW, RADIAL | Farnell |
Resistor, 250 Ohm, � 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y0785250R000T9L?
Additional datasheets, footprints and schematics for Y0785250R000T9L are listed on our Part Details page. You can also find images and similar parts to Y0785250R000T9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y0785250R000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y0785250R000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y0785250R000T9L fall under?
The Y0785250R000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y0785250R000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y0785250R000T9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y0785250R000T9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y0785250R000T9L have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for Y0785250R000T9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y0785250R000T9L often in real-time on the comparison pages.
What if I can't find stock of Y0785250R000T9L?
You can fill out our help required form which you can use to request a quote for Y0785250R000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.