Y070610K0000T9L Resistors by Vishay Intertechnology

RES 10K 0.01% 400MW RADIAL

Status: Unknown
Series: VAR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Many manufacturers and users of precision electronic equipment suffer needlessly from unexplained instabilities and drifts due to noise effects. They resign themselves to making constant adjustments and troubleshooting. But in fact these can be avoided. Instability is often traceable to a few supposedly “fixed” resistors which are not really fixed at all. If these resistors would only retain their original values, there would be no need for costly controls and other compensating circuitry. That’s why the only resistor for applications such as these is Vishay Bulk Metal® Foil. In high-end audio equipment, careful selection of resistors is one of the best ways to avoid or minimize noise and distortion in the signal path. Noise is an unwanted wide spectrum signal that may be superimposed on any useful signal, including DC. Resistors, like other passive components, are noise sources to various degrees, depending upon resistance value, temperature, applied voltage, and resistor type. Many experiments have been done to show why some resistors are “noisier” than others. But the only test that audio experts and audiophiles have agreed on is comparing the level of fidelity that results when different resistor technologies are used in actual audio systems. High-end analog audio applications require low intrinsic noise, high linearity of amplification, and minimal dynamic distortion. The typical audio amplifier consists of a voltage preamplifier (preamp) and power amplifier (final driver). The voltage preamplifier deals with low-level signals. That is why its intrinsic noise level is critical. Resistors are among the principal noise sources in the amplifiers. The main requirements for the audio power amplifier are high linearity of amplification and minimal dynamic distortion. Vishay Foil resistors are characterized by very low intrinsic non-linearity of the resistive element, which is made from cold-rolled bulk metal. The VAR, composed of Vishay’s Bulk Metal® Z-foil technology, with improved sound quality, provides a combination of low noise and low inductance/capacitance, making it unrivalled for applications requiring low noise and distortion-free properties.

Where to Buy

Prices starting from US$11.30

Distributor Stock
Logo for RS
RS
from US$17.52
14
in stock
Buy Now
Logo for element14
element14
from US$15.65
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.35
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$11.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.74
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 10kohm
Product Range VAR Series
Power Rating 400mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 200V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2ppm/°C
Automotive Qualification Standard -
No. of Pins 2Pins
Resistor Mounting Through Hole

Alternative Descriptions

RES, 10K, 0.01%, 400MW, RADIAL | element14
Z-Foil audio resistor VART 10K 0.01% | RS
Through Hole Metal Foil Resistor, Var Series, 10 Kohm, 400 Mw, - 0.01%, 200 V, Radial Leaded Rohs Compliant: Yes |Vishay Foil Resistors Y070610K0000T9L | Newark Electronics
Resistor, 10 kOhm, ± 0.01%, 400 mW, Radial Leaded, Metal Foil, Ultra High Precision | Avnet America
RESISTOR | RS Americas
Resistor, 10 kOhm, � 0.01%, 400 mW, Radial Leaded, Metal Foil, Ultra High Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y070610K0000T9L?

Additional datasheets, footprints and schematics for Y070610K0000T9L are listed on our Part Details page. You can also find images and similar parts to Y070610K0000T9L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y070610K0000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y070610K0000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y070610K0000T9L fall under?

The Y070610K0000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y070610K0000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y070610K0000T9L you can contact the distributor directly for product support, shipping queries etc.

Is the Y070610K0000T9L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y070610K0000T9L have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for Y070610K0000T9L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y070610K0000T9L often in real-time on the comparison pages.

What if I can't find stock of Y070610K0000T9L?

You can fill out our help required form which you can use to request a quote for Y070610K0000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay