Y008942K2000TR0L Resistors by Vishay Intertechnology

RESISTOR 42.2KOHM 600MW ±0.01%

Status: Unknown
Series: RNC90Y Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Vishay Military Established Reliability resistors are available in resistance values from 4.99 Ω through 121 kΩ and for tolerances from ± 0.005 % to ± 1.0 %. The same resistors are also available as a non-qualified product for customers desiring higher or lower resistance values and the same or better performance capabilities. (See table 2) Both the qualified and the non-qualified version are manufactured on the same production line facilities and are subjected to the same process, lot control, conditioning, and GRP A (100 %) screening. Qualified versions receive additional MIL Group B and C testing.

Where to Buy

Prices starting from US$19.30

Distributor Stock
Logo for Farnell
Farnell
from US$32.74
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.25
89
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.30
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.32
6
in stock
Buy Now
Logo for element14
element14
from US$33.17
6
in stock
Buy Now

Specifications

Resistance 42.2kohm
Product Range RNC90Y Series
Power Rating 600mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Type Metal Foil

Alternative Descriptions

Fixed Resistor Metal Foil 0.6W 42200ohm | Rapid Electronics
Resistor, 42.2Kohm, 600Mw, ±0.01% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y008942K2000TR0L?

Additional datasheets, footprints and schematics for Y008942K2000TR0L are listed on our Part Details page. You can also find images and similar parts to Y008942K2000TR0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y008942K2000TR0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y008942K2000TR0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y008942K2000TR0L fall under?

The Y008942K2000TR0L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y008942K2000TR0L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y008942K2000TR0L you can contact the distributor directly for product support, shipping queries etc.

Is the Y008942K2000TR0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y008942K2000TR0L have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for Y008942K2000TR0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y008942K2000TR0L often in real-time on the comparison pages.

What if I can't find stock of Y008942K2000TR0L?

You can fill out our help required form which you can use to request a quote for Y008942K2000TR0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay