Status: | Unknown |
---|---|
Series: | VISHAY - RNC90Y Series |
RoHS: | Unknown |
Product Range | VISHAY - RNC90Y Series |
---|---|
Resistance | 24.9kohm |
Power Rating | 600mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Radial Leaded |
Resistor Element Type | Metal Foil |
Voltage Rating | 300V |
Resistor, 24.9Kohm, 600Mw, ±0.1% | Newark Electronics |
RES MTLFOL 24.9K OHM 0.1% 3/5W 5PPM/C 10PPM/C 0.1% RDL | Avnet America |
Where can I find additional details, specifications and documents for a Y008924K9000BP0L?
Additional datasheets, footprints and schematics for Y008924K9000BP0L are listed on our Part Details page. You can also find images and similar parts to Y008924K9000BP0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y008924K9000BP0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y008924K9000BP0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y008924K9000BP0L fall under?
The Y008924K9000BP0L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y008924K9000BP0L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y008924K9000BP0L you can contact the distributor directly for product support, shipping queries etc.
Is the Y008924K9000BP0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y008924K9000BP0L have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for Y008924K9000BP0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y008924K9000BP0L often in real-time on the comparison pages.
What if I can't find stock of Y008924K9000BP0L?
You can fill out our help required form which you can use to request a quote for Y008924K9000BP0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.