Y008916K9000TR0L Resistors by Vishay Intertechnology

RESISTOR 16.9KOHM 300MW ±0.01%

Status: Unknown
Series: RNC90Y Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Vishay Military Established Reliability resistors are available in resistance values from 4.99 Ω through 121 kΩ and for tolerances from ± 0.005 % to ± 1.0 %. The same resistors are also available as a non-qualified product for customers desiring higher or lower resistance values and the same or better performance capabilities. (See table 2) Both the qualified and the non-qualified version are manufactured on the same production line facilities and are subjected to the same process, lot control, conditioning, and GRP A (100 %) screening. Qualified versions receive additional MIL Group B and C testing.

Where to Buy

Prices starting from US$17.24

Distributor Stock
Logo for Farnell
Farnell
from US$32.74
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.32
10
in stock
Buy Now
Logo for element14
element14
from US$33.17
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.24
-
Buy Now

Specifications

Resistance 16.9kohm
Product Range RNC90Y Series
Power Rating 300mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Type Metal Foil

Alternative Descriptions

Resistor, 16.9Kohm, 300Mw, ±0.01% | Newark Electronics
Resistor Metal Foil Established Reliability 16.9k Ohm 0.01% 3/10W ±10ppm/°C Radial Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y008916K9000TR0L?

Additional datasheets, footprints and schematics for Y008916K9000TR0L are listed on our Part Details page. You can also find images and similar parts to Y008916K9000TR0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y008916K9000TR0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y008916K9000TR0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y008916K9000TR0L fall under?

The Y008916K9000TR0L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y008916K9000TR0L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y008916K9000TR0L you can contact the distributor directly for product support, shipping queries etc.

Is the Y008916K9000TR0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y008916K9000TR0L have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for Y008916K9000TR0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y008916K9000TR0L often in real-time on the comparison pages.

What if I can't find stock of Y008916K9000TR0L?

You can fill out our help required form which you can use to request a quote for Y008916K9000TR0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay