Y00621K00000T9L Resistors by Vishay Intertechnology

RES 1K 0.01% 400MW RADIAL

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Bulk Metal® Foil (BMF) technology outperforms all other resistor technologies available today for applications that require high precision and high stability. This technology has been pioneered and developed by Vishay Foil Resistors (VFR), and products based on this technology are the most suitable for a wide range of applications. BMF technology allows the production of customer-oriented products, designed to satisfy specific challenging technical requirements. The S series of BMF resistors offers low TCR, excellent load life stability, tight tolerance, fast response time, low current noise, low thermal EMF and low voltage coefficient, all in one resistor. The S series is virtually insensitive to destabillizing factors. The resistor element is a solid alloy that displays the desirable bulk properties of its parent material, thus it is inherently stable and noise free. The standard design of these resistors provides a unique combination of characteristics found in no other single resistor. VFR's application engineering department is available to advise and to make recommendations. For non-standard technical requirements and special applications, please contact foil@vpgsensors.com.

Where to Buy

Prices starting from US$12.07

Distributor Stock
Logo for RS
RS
from US$18.93
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.07
-
Buy Now
Logo for element14
element14
from US$19.40
-
Buy Now
Logo for Farnell
Farnell
from US$19.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range S Series
Power Rating 400mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Material Metal Foil
Temperature Coefficient ± 3.5ppm/°C
Automotive Qualification Standard -
No. of Pins 2Pins
Resistor Mounting Through Hole

Alternative Descriptions

Foil Resistor S102KT 1K 0.01% | RS
Res, Metal Foil, 1K, 0.01%, 0.6W, Rad | Newark Electronics
Resistor, 1 kOhm, ± 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet America
RESISTOR | RS Americas
RES, 1K, 0.01%, 400MW, RADIAL | element14
Resistor, 1 kOhm, � 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y00621K00000T9L?

Additional datasheets, footprints and schematics for Y00621K00000T9L are listed on our Part Details page. You can also find images and similar parts to Y00621K00000T9L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y00621K00000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y00621K00000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y00621K00000T9L fall under?

The Y00621K00000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y00621K00000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y00621K00000T9L you can contact the distributor directly for product support, shipping queries etc.

Is the Y00621K00000T9L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y00621K00000T9L have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for Y00621K00000T9L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y00621K00000T9L often in real-time on the comparison pages.

What if I can't find stock of Y00621K00000T9L?

You can fill out our help required form which you can use to request a quote for Y00621K00000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay