Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Prices starting from US$18.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.47
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$28.89
|
9
in stock
|
Buy Now | |
element14
from US$30.66
|
9
in stock
|
Buy Now | |
Farnell
from US$30.68
|
9
in stock
|
Buy Now | |
Avnet America
from US$20.02
|
-
|
Buy Now | |
RS Americas
from US$18.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | S Series |
Power Rating | 400mW |
Resistance Tolerance | ± 0.01% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 3.5ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
Res, Metal Foil, 100K, 0.01%, 0.6W, Rad | Newark Electronics |
RES, 100K, 0.01%, 400MW, RADIAL | element14 |
Foil Resistor S102KT 100K 0.01% | RS |
Resistor, 100 kOhm, ± 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet America |
RESISTOR | RS Americas |
Resistor, 100 kOhm, � 0.01%, 600 mW, Radial Leaded, Metal Foil, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y0062100K000T9L?
Additional datasheets, footprints and schematics for Y0062100K000T9L are listed on our Part Details page. You can also find images and similar parts to Y0062100K000T9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y0062100K000T9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y0062100K000T9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y0062100K000T9L fall under?
The Y0062100K000T9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y0062100K000T9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y0062100K000T9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y0062100K000T9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y0062100K000T9L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for Y0062100K000T9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y0062100K000T9L often in real-time on the comparison pages.
What if I can't find stock of Y0062100K000T9L?
You can fill out our help required form which you can use to request a quote for Y0062100K000T9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.