Status: | Unknown |
---|---|
Series: | OsiSense XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free / Stripped End |
Cable Length - Metric | 20m |
Cable Length - Imperial | 65.6ft |
Product Range | OsiSense XZ Series |
SVHC | No SVHC (07-Jul-2017) |
PREWIRED M12 FEM 5P 20M PUR | RS |
SENSOR CORD, M12 5P RCPT-FREE END, 20M | element14 |
Where can I find additional details, specifications and documents for a XZCP11V12L20?
Additional datasheets, footprints and schematics for XZCP11V12L20 are listed on our Part Details page. You can also find images and similar parts to XZCP11V12L20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP11V12L20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP11V12L20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP11V12L20 fall under?
The XZCP11V12L20 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP11V12L20 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP11V12L20 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP11V12L20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP11V12L20 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for XZCP11V12L20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP11V12L20 often in real-time on the comparison pages.
What if I can't find stock of XZCP11V12L20?
You can fill out our help required form which you can use to request a quote for XZCP11V12L20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.