Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Prices starting from US$18.18
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable for M12 connector,5m | RS |
Connection lead | Transfer Multisort Elektronik |
Electric M12 4-Pin 5m Female Connector | Telemecanique Sensors XZCP1169L5 | RS Americas |
CABLE ASSY, M12 4POS RCPT-FREE END, 5M | element14 |
Connector Cable M12 Female |Telemecanique Sensors XZCP1169L5 | Newark Electronics |
Where can I find additional details, specifications and documents for a XZCP1169L5?
Additional datasheets, footprints and schematics for XZCP1169L5 are listed on our Part Details page. You can also find images and similar parts to XZCP1169L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP1169L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1169L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP1169L5 fall under?
The XZCP1169L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP1169L5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1169L5 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP1169L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP1169L5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for XZCP1169L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP1169L5 often in real-time on the comparison pages.
What if I can't find stock of XZCP1169L5?
You can fill out our help required form which you can use to request a quote for XZCP1169L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.