Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Sensor Lead |
For Use With | OsiSense XU Sensors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 32.808ft |
RoHS Compliant | Yes |
Prewired Connector M12 4Pin Straight 2m | RS |
Cable Assembly, M12 Receptacle, 4 Position, 2M | Newark Electronics |
Electric M12 2m Female Connector for use with OsiSense XU Series | Telemecanique Sensors XZCP1141L2 | RS Americas |
LEAD, SOCKET, 4WAY, M12, 2M | Farnell |
Where can I find additional details, specifications and documents for a XZCP1141L2?
Additional datasheets, footprints and schematics for XZCP1141L2 are listed on our Part Details page. You can also find images and similar parts to XZCP1141L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP1141L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1141L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP1141L2 fall under?
The XZCP1141L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP1141L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1141L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP1141L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP1141L2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for XZCP1141L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP1141L2 often in real-time on the comparison pages.
What if I can't find stock of XZCP1141L2?
You can fill out our help required form which you can use to request a quote for XZCP1141L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.