Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M8 Sensor Right Angle 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
pre-wired connectors XZ - elbowed female | RS |
Sensor Cord, 3P M8 R/A Rcpt-Free End | Newark Electronics |
Pre-wired connectors XZ, elbowed female, M8, 3 pins, cable PUR 2m | Telemecanique Sensors XZCP0766L2 | RS Americas |
SENSOR CORD, 3P M8 RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XZCP0766L2?
Additional datasheets, footprints and schematics for XZCP0766L2 are listed on our Part Details page. You can also find images and similar parts to XZCP0766L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP0766L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP0766L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP0766L2 fall under?
The XZCP0766L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP0766L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP0766L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP0766L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP0766L2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XZCP0766L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP0766L2 often in real-time on the comparison pages.
What if I can't find stock of XZCP0766L2?
You can fill out our help required form which you can use to request a quote for XZCP0766L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.