Status: | Unknown |
---|---|
Series: | OsiSense XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free / Stripped End |
Cable Length - Metric | 100mm |
Cable Length - Imperial | 3.94" |
Product Range | OsiSense XZ Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Plastic Body |
Current Rating | 4A |
Gender | Plug |
IP / NEMA Rating | IP67 |
No. of Contacts | 4Contacts |
Sensor Connector Mounting | Straight Panel Mount |
Sensor Connector Size | M12 |
Sensor Contact Type | Push In Pin |
Voltage Rating | 36VDC |
Adaptor, plastic, tapped hole M20, for male connector, M12, 4-wire | Telemecanique Sensors XZCE03P124M | RS Americas |
M12 BASE 4 THREADS M20 | RS |
CONN ADAPTOR, M20, IP67, 4 WIRE | element14 |
Where can I find additional details, specifications and documents for a XZCE03P124M?
Additional datasheets, footprints and schematics for XZCE03P124M are listed on our Part Details page. You can also find images and similar parts to XZCE03P124M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCE03P124M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCE03P124M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCE03P124M fall under?
The XZCE03P124M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCE03P124M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCE03P124M you can contact the distributor directly for product support, shipping queries etc.
Is the XZCE03P124M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCE03P124M have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for XZCE03P124M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCE03P124M often in real-time on the comparison pages.
What if I can't find stock of XZCE03P124M?
You can fill out our help required form which you can use to request a quote for XZCE03P124M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.