Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Span | 30m |
---|---|
Contact Configuration | DPST-NC, SPST-NO |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 1.5A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 100mA |
RoHS Compliant | Yes |
Cable Pull Safety Switch, 30M, Dpst/Spst | Newark Electronics |
Cable Pull Switch 2 NC 1 NO | Telemecanique Sensors XY2CH13390H7 | RS Americas |
GRABWIRE SWITCH, DPST-NC/SPST-NO, 240V | Farnell |
Where can I find additional details, specifications and documents for a XY2CH13390H7?
Additional datasheets, footprints and schematics for XY2CH13390H7 are listed on our Part Details page. You can also find images and similar parts to XY2CH13390H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CH13390H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CH13390H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CH13390H7 fall under?
The XY2CH13390H7 is listed under Automation & Process Control > Control Gear & Switch Gear > Cable Pull Switches.
Can I view similar or alternative parts?
You can view similar parts to XY2CH13390H7 when available in the Cable Pull Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CH13390H7 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CH13390H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CH13390H7 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XY2CH13390H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CH13390H7 often in real-time on the comparison pages.
What if I can't find stock of XY2CH13390H7?
You can fill out our help required form which you can use to request a quote for XY2CH13390H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.