Status: | Unknown |
---|---|
Series: | Preventa XY2 Series |
RoHS: | Unknown |
Prices starting from US$131.90
Cable Span | 30m |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
Product Range | Preventa XY2 Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Safety switch: singlesided rope switch | Transfer Multisort Elektronik |
XY2CH13250H29 E - Stop Trip Wire Switch | RS |
Cable Pull Switch 240Vac 10A Xy2C |Telemecanique Sensors XY2CH13250H29 | Newark Electronics |
XY2CH13250H29 E - Stop Trip Wire Switch | Telemecanique Sensors XY2CH13250H29 | RS Americas |
GRABWIRE SW, SPST-NO/NC, 3A, 240V, 30M | element14 |
Where can I find additional details, specifications and documents for a XY2CH13250H29?
Additional datasheets, footprints and schematics for XY2CH13250H29 are listed on our Part Details page. You can also find images and similar parts to XY2CH13250H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CH13250H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CH13250H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CH13250H29 fall under?
The XY2CH13250H29 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XY2CH13250H29 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CH13250H29 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CH13250H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CH13250H29 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XY2CH13250H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CH13250H29 often in real-time on the comparison pages.
What if I can't find stock of XY2CH13250H29?
You can fill out our help required form which you can use to request a quote for XY2CH13250H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.