Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Em Stop Trip Wire 30m 1NC/1NO Mush Push | RS |
CABLE PULL SWITCH 240VAC 10A XY2C | Telemecanique Sensors XY2CH13170H7 | RS Americas |
Rope Pull Sw, Dpst-Nc, 30M, 3A, 240Vac | Newark Electronics |
GRABWIRE SWITCH, DPST-NC, 3A, 240V | Farnell |
Where can I find additional details, specifications and documents for a XY2CH13170H7?
Additional datasheets, footprints and schematics for XY2CH13170H7 are listed on our Part Details page. You can also find images and similar parts to XY2CH13170H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CH13170H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CH13170H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CH13170H7 fall under?
The XY2CH13170H7 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to XY2CH13170H7 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CH13170H7 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CH13170H7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XY2CH13170H7 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XY2CH13170H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CH13170H7 often in real-time on the comparison pages.
What if I can't find stock of XY2CH13170H7?
You can fill out our help required form which you can use to request a quote for XY2CH13170H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.