XY2CEDA196 Industrial Automation & Control Gear by Schneider Electric

ROPE PULL SW DPST NC/NO 250V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$428.89

Distributor Stock
Logo for Farnell
Farnell
from US$479.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$487.10
-
Buy Now
Logo for element14
element14
from US$428.89
-
Buy Now

Specifications

Cable Span -
Contact Configuration DPST-NO DPST-NC
Contact Voltage AC Max 240V
Contact Current AC Max 3A
Contact Voltage DC Max 250V
Contact Current DC Max 270mA
Product Range -
SVHC No SVHC (07-Jul-2017)


XY2CEDA196 Control Gear & Switch Gear by Schneider Electric

E-STOP ROPE PULL SW, DUAL, 2 POLE, 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Cable Span 100m
Contact Configuration SPST-NC, SPST-NO
Contact Voltage AC Max 240V
Contact Current AC Max 3A
Contact Voltage DC Max 250V
Contact Current DC Max 270mA
RoHS Compliant Yes

Alternative Descriptions

E-Stop Rope Pull Sw, Dual, 2 Pole, 100M | Newark Electronics
ROPE PULL SW, DPST NC/NO, 250V | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XY2CEDA196?

Additional datasheets, footprints and schematics for XY2CEDA196 are listed on our Part Details page. You can also find images and similar parts to XY2CEDA196 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XY2CEDA196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CEDA196 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XY2CEDA196 fall under?

The XY2CEDA196 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.

Can I view similar or alternative parts?

You can view similar parts to XY2CEDA196 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CEDA196 you can contact the distributor directly for product support, shipping queries etc.

Is the XY2CEDA196 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XY2CEDA196 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XY2CEDA196.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XY2CEDA196 often in real-time on the comparison pages.

What if I can't find stock of XY2CEDA196?

You can fill out our help required form which you can use to request a quote for XY2CEDA196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay