Status: | Unknown |
---|---|
Series: | Preventa XY2 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO DPST-NC |
---|---|
Switch Operation | - |
Switch Terminals | Screw Clamp |
Contact Current Max | 3A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Round |
IP Rating | IP66 |
Product Range | Preventa XY2 Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Span | 100m |
---|---|
Contact Configuration | SPST-NC, SPST-NO |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
RoHS Compliant | Yes |
E-Stop Rope Pull Switch, Dual, Pg13.5 | RS |
E-Stop Rope Pull Sw, Dual, 2 Pole, 100M | Newark Electronics |
EMERGENCY STOP SWITCH, DPST-NO/NC, 240V | element14 |
Where can I find additional details, specifications and documents for a XY2CEDA190?
Additional datasheets, footprints and schematics for XY2CEDA190 are listed on our Part Details page. You can also find images and similar parts to XY2CEDA190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CEDA190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CEDA190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CEDA190 fall under?
The XY2CEDA190 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XY2CEDA190 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CEDA190 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CEDA190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CEDA190 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for XY2CEDA190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CEDA190 often in real-time on the comparison pages.
What if I can't find stock of XY2CEDA190?
You can fill out our help required form which you can use to request a quote for XY2CEDA190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.