XY2CE2A150H7 Industrial Automation & Control Gear by Schneider Electric

GRABWIRE SW SPST-NO/NC 3A 70M

Status: Unknown
Series: Preventa XY2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$348.76

Distributor Stock
Logo for Farnell
Farnell
from US$369.26
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$357.00
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$348.76
-
Buy Now
Logo for element14
element14
from US$366.02
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Cable Span 70m
Contact Configuration SPST-NO SPST-NC
Contact Voltage AC Max 240VAC
Contact Current AC Max 3A
Contact Voltage DC Max 250VAC
Contact Current DC Max 270mA
Product Range Preventa XY2 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Switch, Cable Pull, Emergency Stop, Left, .5 NPT | Telemecanique Sensors XY2CE2A150H7 | RS Americas
GRABWIRE SW, SPST-NO/NC, 3A, 70M | element14
Cable Pull Switch, 50M, 300Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XY2CE2A150H7?

Additional datasheets, footprints and schematics for XY2CE2A150H7 are listed on our Part Details page. You can also find images and similar parts to XY2CE2A150H7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XY2CE2A150H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CE2A150H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XY2CE2A150H7 fall under?

The XY2CE2A150H7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.

Can I view similar or alternative parts?

You can view similar parts to XY2CE2A150H7 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CE2A150H7 you can contact the distributor directly for product support, shipping queries etc.

Is the XY2CE2A150H7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XY2CE2A150H7 have stock available?

Authorised distributors including Chip One Stop, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for XY2CE2A150H7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XY2CE2A150H7 often in real-time on the comparison pages.

What if I can't find stock of XY2CE2A150H7?

You can fill out our help required form which you can use to request a quote for XY2CE2A150H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay