XY2CD111 Industrial Automation & Control Gear by Schneider Electric

GRABWIRE SWITCH SPST-NC/NO 3A 240VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.24

Distributor Stock
Logo for RS
RS
from US$132.50
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$261.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$234.92
-
Buy Now
Logo for element14
element14
from US$178.53
-
Buy Now
Logo for Farnell
Farnell
from US$119.24
-
Buy Now

Specifications

Cable Span 6m
Contact Configuration SPST-NC SPST-NO
Contact Voltage AC Max 240V
Contact Current AC Max 3A
Contact Voltage DC Max 250V
Contact Current DC Max 270mA


XY2CD111 Industrial Automation & Control Gear by Schneider Electric

GRABWIRE SWITCH SPST-NO/NC 10A 240VAC

Status: Unknown
Series: Preventa XY2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Cable Span 6m
Contact Configuration SPST-NO SPST-NC
Contact Voltage AC Max 240V
Contact Current AC Max 10A
Contact Voltage DC Max 250V
Contact Current DC Max 270mA
Product Range Preventa XY2 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CABLE LIMIT SWITCH | RS
Grabwire Switch, Spst-Nc/No, 3A, 240Vac | Newark Electronics
IP66 Limit Switch, Eyelet-pull Operating Head, , NO/NC, 240V | Telemecanique Sensors XY2CD111 | RS Americas
GRABWIRE SWITCH, SPST-NC/NO, 3A, 240VAC | element14
GRABWIRE SWITCH, SPST-NO/NC, 10A, 240VAC | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XY2CD111?

Additional datasheets, footprints and schematics for XY2CD111 are listed on our Part Details page. You can also find images and similar parts to XY2CD111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XY2CD111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CD111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XY2CD111 fall under?

The XY2CD111 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.

Can I view similar or alternative parts?

You can view similar parts to XY2CD111 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CD111 you can contact the distributor directly for product support, shipping queries etc.

Is the XY2CD111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XY2CD111 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XY2CD111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XY2CD111 often in real-time on the comparison pages.

What if I can't find stock of XY2CD111?

You can fill out our help required form which you can use to request a quote for XY2CD111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay