Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | Circular 4 Position Receptacle |
Cable Length - Metric | 152mm |
Cable Length - Imperial | 5.98" |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Push Button for Teach Mode Utrasonic Sensor, OsiSense XX Series | Telemecanique Sensors XXZPB100 | RS Americas |
Teach mode pushbutton | RS |
Sensor Cord, M12 Plug-Cir Rcpt, 152Mm | Newark Electronics |
SENSOR CORD, M12 PLUG-CIR RCPT, 152MM | element14 |
Where can I find additional details, specifications and documents for a XXZPB100?
Additional datasheets, footprints and schematics for XXZPB100 are listed on our Part Details page. You can also find images and similar parts to XXZPB100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XXZPB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XXZPB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XXZPB100 fall under?
The XXZPB100 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XXZPB100 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XXZPB100 you can contact the distributor directly for product support, shipping queries etc.
Is the XXZPB100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XXZPB100 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XXZPB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XXZPB100 often in real-time on the comparison pages.
What if I can't find stock of XXZPB100?
You can fill out our help required form which you can use to request a quote for XXZPB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.