Status: | Unknown |
---|---|
Series: | NEUTRIK NC3 Series |
RoHS: | Unknown |
Accessory Type | Code Key |
---|---|
For Use With | XX Series XLR Cable Connector |
Product Range | NEUTRIK NC3 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Violet |
Connector Accessory, Violet, Code Key, Xx Series Xlr Cable Connector Rohs Compliant: Yes |Neutrik XXR-7 | Newark Electronics |
Coding ring violett f. XLR-Connector | element14 |
CODING RING, VIOLET, XLR-CONNECTOR | Farnell |
Neutrik XXR-7 XLR Colour Coding Ring (Purple) | Rapid Electronics |
Colored ring for XX series cable ends- Violet | Neutrik XXR-7 | RS Americas |
Where can I find additional details, specifications and documents for a XXR7?
Additional datasheets, footprints and schematics for XXR7 are listed on our Part Details page. You can also find images and similar parts to XXR7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XXR7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XXR7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XXR7 fall under?
The XXR7 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to XXR7 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XXR7 you can contact the distributor directly for product support, shipping queries etc.
Is the XXR7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XXR7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for XXR7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XXR7 often in real-time on the comparison pages.
What if I can't find stock of XXR7?
You can fill out our help required form which you can use to request a quote for XXR7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.