Status: | Unknown |
---|---|
Series: | NEUTRIK NC3 Series |
RoHS: | Unknown |
Accessory Type | Code Key |
---|---|
For Use With | XX Series XLR Cable Connector |
Product Range | NEUTRIK NC3 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Orange |
Connector Accessory, Orange, Code Key, Xx Series Xlr Cable Connector Rohs Compliant: Yes |Neutrik XXR-3 | Newark Electronics |
Coding ring orange for XLR-Connector | element14 |
CODING RING, ORANGE, XLR-CONNECTOR | Farnell |
ORANGE CODING RING XX-SERIE | Transfer Multisort Elektronik |
Colored ring for XX series cable ends- Orange | Neutrik XXR-3 | RS Americas |
Where can I find additional details, specifications and documents for a XXR3?
Additional datasheets, footprints and schematics for XXR3 are listed on our Part Details page. You can also find images and similar parts to XXR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XXR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XXR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XXR3 fall under?
The XXR3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to XXR3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XXR3 you can contact the distributor directly for product support, shipping queries etc.
Is the XXR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XXR3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for XXR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XXR3 often in real-time on the comparison pages.
What if I can't find stock of XXR3?
You can fill out our help required form which you can use to request a quote for XXR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.