Status: | Unknown |
---|---|
Series: | XW5Z Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
37
in stock
|
Buy Now | |
element14
from US$0.63
|
37
in stock
|
Buy Now | |
Farnell
from US$0.40
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Distrelec
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now |
For Use With | Omron XW5?T & XW5G Series 2.5 4 6 & 10mm2 CSA 1.1 Wiring DIN Rail Terminal Blocks |
---|---|
Accessory Type | Separator Plate |
Product Range | XW5Z Series |
Separator Plate, Din Rail Terminal Block | Newark Electronics |
SEPARATOR PLATE, DIN RAIL TERMINAL BLOCK | element14 |
Partition plate for 2.5mm2 to 10mm2 | RS |
SCREWTERMBLK SEPRATOR PLATE | Avnet America |
ScrewTermBlk Seprator Plate | Omron Automation XW5Z-S2.5PT | RS Americas |
Omron Industrial Automation Separator plate, 52.7 x 50.5mm, PU%3DPack of 10 pieces | Distrelec |
Labels & Industrial Warning Signs ScrewTermBlk Seperator Plate | Sager |
Where can I find additional details, specifications and documents for a XW5Z-S2.5PT?
Additional datasheets, footprints and schematics for XW5Z-S2.5PT are listed on our Part Details page. You can also find images and similar parts to XW5Z-S2.5PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW5Z-S2.5PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW5Z-S2.5PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW5Z-S2.5PT fall under?
The XW5Z-S2.5PT is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XW5Z-S2.5PT when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW5Z-S2.5PT you can contact the distributor directly for product support, shipping queries etc.
Is the XW5Z-S2.5PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XW5Z-S2.5PT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for XW5Z-S2.5PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW5Z-S2.5PT often in real-time on the comparison pages.
What if I can't find stock of XW5Z-S2.5PT?
You can fill out our help required form which you can use to request a quote for XW5Z-S2.5PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.