Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tones | Continuous Pulse |
---|---|
Supply Voltage VAC | 24V |
Supply Voltage VDC | 24V |
Sound Level SPL | 86dB |
External Depth | 155mm |
IP / NEMA Rating | IP54 |
Operating Temperature Min | -20°C |
Tower Light Sound Unit, 60Mm, 86Db, 24V | Newark Electronics |
Harmony, Pulse Signal Voice Module | Schneider Electric XVUC9VP | RS Americas |
Pulse Signal Voice Unit, 86dB, 60mm, 24V | RS |
TOWER LIGHT SOUND UNIT, 60MM, 86DB, 24V | Farnell |
Where can I find additional details, specifications and documents for a XVUC9VP?
Additional datasheets, footprints and schematics for XVUC9VP are listed on our Part Details page. You can also find images and similar parts to XVUC9VP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVUC9VP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVUC9VP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVUC9VP fall under?
The XVUC9VP is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to XVUC9VP when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVUC9VP you can contact the distributor directly for product support, shipping queries etc.
Is the XVUC9VP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVUC9VP have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for XVUC9VP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVUC9VP often in real-time on the comparison pages.
What if I can't find stock of XVUC9VP?
You can fill out our help required form which you can use to request a quote for XVUC9VP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.