Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 24V |
---|---|
Supply Voltage VDC | 24V |
Tones | Adjustable |
Sound Level SPL | 86dB |
IP / NEMA Rating | IP54 |
Resonant Frequency | 20kHz |
Current Consumption | 400mA |
RoHS Compliant | Yes |
Black Sound Unit, 86 dB, 60mm, 24 V | RS |
Audio Signal Indicator, 86Db, 24V, 1.7W | Newark Electronics |
Black Sound Unit, 86 dB, 60mm, 24 V | Schneider Electric XVUC9V | RS Americas |
BLACK SOUND UNIT FOR XVU | Farnell |
Where can I find additional details, specifications and documents for a XVUC9V?
Additional datasheets, footprints and schematics for XVUC9V are listed on our Part Details page. You can also find images and similar parts to XVUC9V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVUC9V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVUC9V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVUC9V fall under?
The XVUC9V is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVUC9V when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVUC9V you can contact the distributor directly for product support, shipping queries etc.
Is the XVUC9V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVUC9V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVUC9V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVUC9V often in real-time on the comparison pages.
What if I can't find stock of XVUC9V?
You can fill out our help required form which you can use to request a quote for XVUC9V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.