Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 24V |
---|---|
Supply Voltage VDC | 24V |
Tones | Multiple |
Sound Level SPL | 96dB |
IP / NEMA Rating | IP54 |
Current Consumption | 354mA |
External Depth | 58.1mm |
RoHS Compliant | Yes |
Audio Signal Indicator, 96Db, 24V | Newark Electronics |
XVS White 43 Tone Electronic Sounder, 12, 24 VAC/dc, 96dB at 1 Metre | Schneider Electric XVS96BMWN | RS Americas |
Where can I find additional details, specifications and documents for a XVS96BMWN?
Additional datasheets, footprints and schematics for XVS96BMWN are listed on our Part Details page. You can also find images and similar parts to XVS96BMWN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVS96BMWN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVS96BMWN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVS96BMWN fall under?
The XVS96BMWN is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVS96BMWN when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVS96BMWN you can contact the distributor directly for product support, shipping queries etc.
Is the XVS96BMWN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVS96BMWN have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XVS96BMWN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVS96BMWN often in real-time on the comparison pages.
What if I can't find stock of XVS96BMWN?
You can fill out our help required form which you can use to request a quote for XVS96BMWN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.