Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 240V |
---|---|
Tones | Multiple |
Sound Level SPL | 105dB |
IP / NEMA Rating | IP53 |
Current Consumption | 50mA |
External Depth | 223mm |
RoHS Compliant | Yes |
XVS 43 Tone Siren, 105dB, White, 240Vac | RS |
Audio Signal Indicator, 105Db, 240Vac | Newark Electronics |
White Siren, 120, 230 VAC, 105dB at 1Metre | Schneider Electric XVS14MMW | RS Americas |
SIREN 240 V AC | Farnell |
Where can I find additional details, specifications and documents for a XVS14MMW?
Additional datasheets, footprints and schematics for XVS14MMW are listed on our Part Details page. You can also find images and similar parts to XVS14MMW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVS14MMW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVS14MMW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVS14MMW fall under?
The XVS14MMW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVS14MMW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVS14MMW you can contact the distributor directly for product support, shipping queries etc.
Is the XVS14MMW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVS14MMW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVS14MMW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVS14MMW often in real-time on the comparison pages.
What if I can't find stock of XVS14MMW?
You can fill out our help required form which you can use to request a quote for XVS14MMW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.